GE Lighting Miniature Incandescent Lamp 9006-12.8

Description
3.13 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 100 STANDARD PACKAGE P22D RIGHT ANGLE BASE TYPE T4 SHAPE DESIGNATION 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 12.8 V Design Voltage 55 W Design Wattage 850 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.24 INCH
Datasheet
Description
3.13 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 100 STANDARD PACKAGE P22D RIGHT ANGLE BASE TYPE T4 SHAPE DESIGNATION 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 12.8 V Design Voltage 55 W Design Wattage 850 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.24 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9006-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9006-12.8
Miniature Incandescent Lamp 9006-12.8
3.13 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 100 STANDARD PACKAGE P22D RIGHT ANGLE BASE TYPE T4 SHAPE DESIGNATION 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 12.8 V Design Voltage 55 W Design Wattage 850 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.24 INCH
  • 3.13 INCH OVERALL LENGTH
  • AUTO HEADLAMP APPLICATION
  • 100 STANDARD PACKAGE
  • P22D RIGHT ANGLE BASE TYPE
  • T4 SHAPE DESIGNATION
  • 80 CD (SPHERICAL), 1000 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 55 W Design Wattage
  • 850 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1.24 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9006-12.8
Product Name Miniature Incandescent Lamp
Base Type P22D RIGHT ANGLE
Unlock Full Specs
to access all available technical data