AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
12 STANDARD PACKAGE
P20D RIGHT ANGLE BASE TYPE
T4.75 SHAPE DESIGNATION
12 V Design Voltage
65 W Design Wattage
100 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
12 STANDARD PACKAGE
P20D RIGHT ANGLE BASE TYPE
T4.75 SHAPE DESIGNATION
12 V Design Voltage
65 W Design Wattage
100 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BLISTER PACK
AUTOMOTIVE, HEADLAMP LOW/HIGH BEAM APPLICATION
12 STANDARD PACKAGE
P20D RIGHT ANGLE BASE TYPE
T4.75 SHAPE DESIGNATION
12 V Design Voltage
65 W Design Wattage
100 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
PACKAGING TYPE BLISTER PACK