GE LightingMiniature Incandescent Lamp9005LL/BP-12.8
Description
HALOGEN TYPE
HEADLAMP HIGH BEAM, LONG LIFE APPLICATION
1/6/48 STANDARD PACKAGE
P20D RIGHT ANGLE BASE TYPE
12.8 V Design Voltage
65 W Design Wattage
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
HALOGEN TYPE
HEADLAMP HIGH BEAM, LONG LIFE APPLICATION
1/6/48 STANDARD PACKAGE
P20D RIGHT ANGLE BASE TYPE
12.8 V Design Voltage
65 W Design Wattage
PACKAGING TYPE BLISTER PACK
HALOGEN TYPE
HEADLAMP HIGH BEAM, LONG LIFE APPLICATION
1/6/48 STANDARD PACKAGE
P20D RIGHT ANGLE BASE TYPE
12.8 V Design Voltage
65 W Design Wattage
PACKAGING TYPE BLISTER PACK