GE Lighting Miniature Incandescent Lamp 9005/BP-12.8

Description
3.13 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 48 STANDARD PACKAGE P20D RIGHT ANGLE BASE TYPE T4 SHAPE DESIGNATION 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 12.8 V Design Voltage 65 W Design Wattage 800 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.24 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
3.13 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 48 STANDARD PACKAGE P20D RIGHT ANGLE BASE TYPE T4 SHAPE DESIGNATION 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 12.8 V Design Voltage 65 W Design Wattage 800 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.24 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9005/BP-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9005/BP-12.8
Miniature Incandescent Lamp 9005/BP-12.8
3.13 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 48 STANDARD PACKAGE P20D RIGHT ANGLE BASE TYPE T4 SHAPE DESIGNATION 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY C8 FILAMENT TYPE 12.8 V Design Voltage 65 W Design Wattage 800 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.24 INCH PACKAGING TYPE BLISTER PACK
  • 3.13 INCH OVERALL LENGTH
  • AUTO HEADLAMP APPLICATION
  • 48 STANDARD PACKAGE
  • P20D RIGHT ANGLE BASE TYPE
  • T4 SHAPE DESIGNATION
  • 135 CD (SPHERICAL), 1695 LUMEN (INITIAL) INTENSITY
  • C8 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 65 W Design Wattage
  • 800 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1.24 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9005/BP-12.8
Product Name Miniature Incandescent Lamp
Base Type P20D RIGHT ANGLE
Unlock Full Specs
to access all available technical data