GE LightingMiniature Incandescent Lamp9004NH/BP2-12.8
Description
4.17 INCH OVERALL LENGTH
AUTO APPLICATION
12 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
45 AMPERE DESIGN CURRENT 2
65 AMPERE Design Current
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
225 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.594 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
4.17 INCH OVERALL LENGTH
AUTO APPLICATION
12 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
45 AMPERE DESIGN CURRENT 2
65 AMPERE Design Current
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
225 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.594 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
4.17 INCH OVERALL LENGTH
AUTO APPLICATION
12 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY
C6/C6 FILAMENT TYPE
45 AMPERE DESIGN CURRENT 2
65 AMPERE Design Current
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
65 W Design Wattage
225 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.594 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.75 INCH
PACKAGING TYPE BLISTER PACK
4.17 INCH OVERALL LENGTH
AUTO APPLICATION
12 STANDARD PACKAGE
AXIAL PLASTIC PREFOCUS BASE TYPE
T4.75 SHAPE DESIGNATION
95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY