GE Lighting Miniature Incandescent Lamp 9004LL-12

Description
4.17 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 100 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 47 W DESIGN WATTAGE 2 850 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR BULB MATERIAL HARD GLASS BULB DIAMETER 0.594 INCH LIGHT CENTER LENGTH 1.75 INCH
Datasheet
Description
4.17 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 100 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 47 W DESIGN WATTAGE 2 850 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR BULB MATERIAL HARD GLASS BULB DIAMETER 0.594 INCH LIGHT CENTER LENGTH 1.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9004LL-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9004LL-12
Miniature Incandescent Lamp 9004LL-12
4.17 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 100 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 47 W DESIGN WATTAGE 2 850 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR BULB MATERIAL HARD GLASS BULB DIAMETER 0.594 INCH LIGHT CENTER LENGTH 1.75 INCH
  • 4.17 INCH OVERALL LENGTH
  • AUTO, LONG LIFE APPLICATION
  • 100 STANDARD PACKAGE
  • AXIAL PLASTIC PREFOCUS BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY
  • C6/C6 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 12.8 V DESIGN VOLTAGE 2
  • 65 W Design Wattage
  • 47 W DESIGN WATTAGE 2
  • 850 LIFE 2 IN HOUR
  • 150 LIFE 1 IN HOUR
  • BULB MATERIAL HARD GLASS
  • BULB DIAMETER 0.594 INCH
  • LIGHT CENTER LENGTH 1.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9004LL-12
Product Name Miniature Incandescent Lamp
Base Type Axial Plastic Prefocus
Unlock Full Specs
to access all available technical data