GE Lighting Miniature Incandescent Lamp 9004/BP2-12.8

Description
HALOGEN TYPE HEADLAMP HIGH/LOW BEAM APPLICATION 6 STANDARD PACKAGE AXIAL PLASTIC BASE TYPE T4.75 SHAPE DESIGNATION 12.8 V Design Voltage 65 W Design Wattage 45 W DESIGN WATTAGE 2 320 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR PACKAGING TYPE BLISTER PACK
Datasheet
Description
HALOGEN TYPE HEADLAMP HIGH/LOW BEAM APPLICATION 6 STANDARD PACKAGE AXIAL PLASTIC BASE TYPE T4.75 SHAPE DESIGNATION 12.8 V Design Voltage 65 W Design Wattage 45 W DESIGN WATTAGE 2 320 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9004/BP2-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9004/BP2-12.8
Miniature Incandescent Lamp 9004/BP2-12.8
HALOGEN TYPE HEADLAMP HIGH/LOW BEAM APPLICATION 6 STANDARD PACKAGE AXIAL PLASTIC BASE TYPE T4.75 SHAPE DESIGNATION 12.8 V Design Voltage 65 W Design Wattage 45 W DESIGN WATTAGE 2 320 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR PACKAGING TYPE BLISTER PACK
  • HALOGEN TYPE
  • HEADLAMP HIGH/LOW BEAM APPLICATION
  • 6 STANDARD PACKAGE
  • AXIAL PLASTIC BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 12.8 V Design Voltage
  • 65 W Design Wattage
  • 45 W DESIGN WATTAGE 2
  • 320 LIFE 2 IN HOUR
  • 150 LIFE 1 IN HOUR
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9004/BP2-12.8
Product Name Miniature Incandescent Lamp
Base Type AXIAL PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 956585 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 3156-NH/BP2-12.8 - GE Lighting
Specs
Base Type W2.1 x 9.5D Wedge
Filament Type C-6
Lamp Power 2 watts
View Details
Specialty - High Wattage - 1000/SBIF - 22348 - Kennedy Webster Electric Co.
Specs
Lamp Power 1000 watts
Maximum Overall Length 13 inch (330 mm)
Light Center Length 3.13 inch (79.5 mm)
View Details
Incandescent Lamp for Projection -  - Ushio America, Inc.
Specs
Base Type BA15S, E39, G17T-7, G17Q-7, P28S, P30S, P40S
Lamp Power 34 to 1500 watts
Rated Average Life 15 to 800 hours
View Details