GE Lighting Miniature Incandescent Lamp 9004-12.8

Description
4.17 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 100 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 45 AMPERE DESIGN CURRENT 2 65 AMPERE Design Current 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 320 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.594 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.75 INCH
Datasheet
Description
4.17 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 100 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 45 AMPERE DESIGN CURRENT 2 65 AMPERE Design Current 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 320 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.594 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9004-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9004-12.8
Miniature Incandescent Lamp 9004-12.8
4.17 INCH OVERALL LENGTH AUTO HEADLAMP APPLICATION 100 STANDARD PACKAGE AXIAL PLASTIC PREFOCUS BASE TYPE T4.75 SHAPE DESIGNATION 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 45 AMPERE DESIGN CURRENT 2 65 AMPERE Design Current 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 65 W Design Wattage 320 LIFE 2 IN HOUR 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.594 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.75 INCH
  • 4.17 INCH OVERALL LENGTH
  • AUTO HEADLAMP APPLICATION
  • 100 STANDARD PACKAGE
  • AXIAL PLASTIC PREFOCUS BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 95 CD (SPHERICAL) DESIGN 1, 55 CD (SPHERICAL) DESIGN 2, 1195 CD (SPHERICAL) DESIGN 1, 690 LUMEN (INITIAL) INTENSITY
  • C6/C6 FILAMENT TYPE
  • 45 AMPERE DESIGN CURRENT 2
  • 65 AMPERE Design Current
  • 12.8 V Design Voltage
  • 12.8 V DESIGN VOLTAGE 2
  • 65 W Design Wattage
  • 320 LIFE 2 IN HOUR
  • 150 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.594 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9004-12.8
Product Name Miniature Incandescent Lamp
Base Type AXIAL PLASTIC PREFOCUS
Unlock Full Specs
to access all available technical data