GE LightingMiniature Incandescent Lamp9003SB/BP-12
Description
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
67 W Design Wattage
60 W DESIGN WATTAGE 2
150 LIFE 2 IN HOUR
80 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Description
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
67 W Design Wattage
60 W DESIGN WATTAGE 2
150 LIFE 2 IN HOUR
80 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
12.8 V DESIGN VOLTAGE 2
67 W Design Wattage
60 W DESIGN WATTAGE 2
150 LIFE 2 IN HOUR
80 LIFE 1 IN HOUR
BULB DIAMETER 0.625 INCH
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY