GE LightingMiniature Incandescent Lamp9003NHS/BP2-12.8
Description
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
3 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
67 W Design Wattage
60 W DESIGN WATTAGE 2
100 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
3 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
67 W Design Wattage
60 W DESIGN WATTAGE 2
100 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
3 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY
C8/C8 FILAMENT TYPE
12.8 V Design Voltage
67 W Design Wattage
60 W DESIGN WATTAGE 2
100 LIFE 1 IN HOUR
LIGHT CENTER LENGTH 1.12 INCH
PACKAGING TYPE BLISTER PACK
3.62 INCH OVERALL LENGTH
AUTO APPLICATION
3 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2 INTENSITY