GE Lighting Miniature Incandescent Lamp 9003NH/BP2-12.8 25107

Description
3.62 INCH OVERALL LENGTH AUTO APPLICATION 12 STANDARD PACKAGE P43T-38 BASE TYPE T4.75 SHAPE DESIGNATION 119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2, 1736/995 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 67 W Design Wattage 60 W DESIGN WATTAGE 2 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 1.12 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
3.62 INCH OVERALL LENGTH AUTO APPLICATION 12 STANDARD PACKAGE P43T-38 BASE TYPE T4.75 SHAPE DESIGNATION 119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2, 1736/995 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 67 W Design Wattage 60 W DESIGN WATTAGE 2 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 1.12 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 9003NH/BP2-12.8 25107 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
9003NH/BP2-12.8 25107
Miniature Incandescent Lamp 9003NH/BP2-12.8 25107
3.62 INCH OVERALL LENGTH AUTO APPLICATION 12 STANDARD PACKAGE P43T-38 BASE TYPE T4.75 SHAPE DESIGNATION 119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2, 1736/995 LUMEN (INITIAL) INTENSITY C8/C8 FILAMENT TYPE 12.8 V Design Voltage 12.8 V DESIGN VOLTAGE 2 67 W Design Wattage 60 W DESIGN WATTAGE 2 150 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.625 INCH LIGHT CENTER LENGTH 1.12 INCH PACKAGING TYPE BLISTER PACK
  • 3.62 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 12 STANDARD PACKAGE
  • P43T-38 BASE TYPE
  • T4.75 SHAPE DESIGNATION
  • 119 CD (SPHERICAL) DESIGN 1, 72 CD (SPHERICAL) DESIGN 2, 1736/995 LUMEN (INITIAL) INTENSITY
  • C8/C8 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 12.8 V DESIGN VOLTAGE 2
  • 67 W Design Wattage
  • 60 W DESIGN WATTAGE 2
  • 150 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.625 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 9003NH/BP2-12.8 25107
Product Name Miniature Incandescent Lamp
Base Type P43T-38
Unlock Full Specs
to access all available technical data

Similar Products

Lamp, incandescent, 30V, 27W - K8107210A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 369907 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Specs
Filament Type CC-8
Lamp Power 200 watts
Rated Average Life 2500 hours
View Details