GE LightingMiniature Incandescent Lamp9003/BP2-12.8
Description
HALOGEN TYPE
HEADLAMP HIGH/LOW BEAM APPLICATION
4 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
12.8 V Design Voltage
67 W Design Wattage
60 W DESIGN WATTAGE 2
800 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
HALOGEN TYPE
HEADLAMP HIGH/LOW BEAM APPLICATION
4 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
12.8 V Design Voltage
67 W Design Wattage
60 W DESIGN WATTAGE 2
800 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK
HALOGEN TYPE
HEADLAMP HIGH/LOW BEAM APPLICATION
4 STANDARD PACKAGE
P43T-38 BASE TYPE
T4.75 SHAPE DESIGNATION
12.8 V Design Voltage
67 W Design Wattage
60 W DESIGN WATTAGE 2
800 LIFE 2 IN HOUR
150 LIFE 1 IN HOUR
PACKAGING TYPE BLISTER PACK