GE Lighting Miniature Incandescent Lamp 90-12 25794

Description
1.44 INCH OVERALL LENGTH AUTO, MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 750 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTO, MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 750 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 90-12 25794 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
90-12 25794
Miniature Incandescent Lamp 90-12 25794
1.44 INCH OVERALL LENGTH AUTO, MARINE APPLICATION 50 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 750 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
  • 1.44 INCH OVERALL LENGTH
  • AUTO, MARINE APPLICATION
  • 50 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.58 AMPERE Design Current
  • 13 V Design Voltage
  • 8 W Design Wattage
  • 750 LIFE 1 IN HOUR
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 90-12 25794
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data