GE Lighting Miniature Incandescent Lamp 89LL/BP2-13

Description
1.44 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 89LL/BP2-13 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
89LL/BP2-13
Miniature Incandescent Lamp 89LL/BP2-13
1.44 INCH OVERALL LENGTH AUTO, LONG LIFE APPLICATION 48 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 1500 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH PACKAGING TYPE BLISTER PACK
  • 1.44 INCH OVERALL LENGTH
  • AUTO, LONG LIFE APPLICATION
  • 48 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.58 AMPERE Design Current
  • 13 V Design Voltage
  • 8 W Design Wattage
  • 1500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 89LL/BP2-13
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data