2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
48 STANDARD PACKAGE
PG13 AXIAL PLASTIC BASE TYPE
T3.25 SHAPE DESIGNATION
60 CD (SPHERICAL), 754 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.93 AMPERE Design Current
12.8 V Design Voltage
38 W Design Wattage
1900 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
BULB FINISH BLACKTOP
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
48 STANDARD PACKAGE
PG13 AXIAL PLASTIC BASE TYPE
T3.25 SHAPE DESIGNATION
60 CD (SPHERICAL), 754 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.93 AMPERE Design Current
12.8 V Design Voltage
38 W Design Wattage
1900 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
BULB FINISH BLACKTOP
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
48 STANDARD PACKAGE
PG13 AXIAL PLASTIC BASE TYPE
T3.25 SHAPE DESIGNATION
60 CD (SPHERICAL), 754 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.93 AMPERE Design Current
12.8 V Design Voltage
38 W Design Wattage
1900 LIFE 1 IN HOUR
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
BULB FINISH BLACKTOP
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK