GE LightingMiniature Incandescent Lamp898/BP-12.8 98093
Description
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
48 STANDARD PACKAGE
PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE
T3.25 SHAPE DESIGNATION
60 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
2.93 AMPERE Design Current
12.8 V Design Voltage
3 W Design Wattage
1900 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
48 STANDARD PACKAGE
PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE
T3.25 SHAPE DESIGNATION
60 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
2.93 AMPERE Design Current
12.8 V Design Voltage
3 W Design Wattage
1900 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
48 STANDARD PACKAGE
PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE
T3.25 SHAPE DESIGNATION
60 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
2.93 AMPERE Design Current
12.8 V Design Voltage
3 W Design Wattage
1900 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK