GE Lighting Miniature Incandescent Lamp 896/BP-12.8

Description
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 48 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.93 AMPERE Design Current 12.8 V Design Voltage 38 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS BULB FINISH BLACKTOP LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 48 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.93 AMPERE Design Current 12.8 V Design Voltage 38 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS BULB FINISH BLACKTOP LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 896/BP-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
896/BP-12.8
Miniature Incandescent Lamp 896/BP-12.8
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 48 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.93 AMPERE Design Current 12.8 V Design Voltage 38 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS BULB FINISH BLACKTOP LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2.68 INCH OVERALL LENGTH
  • AUTO FOG APPLICATION
  • 48 STANDARD PACKAGE
  • PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.93 AMPERE Design Current
  • 12.8 V Design Voltage
  • 38 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL HARD GLASS
  • BULB FINISH BLACKTOP
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 896/BP-12.8
Product Name Miniature Incandescent Lamp
Base Type PGJ13 RIGHT ANGLE PREFOCUS
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 10763662 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Standard Incandescent Lamp - 25BC/RVL/CF-T4/6-120 - GE Lighting
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details
Coated Incandescent Lamp - 150WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 150 watts
Rated Average Life 5000 hours
View Details
60A15/FROST- INDUSTRIAL - 80640 - Premium Quality Lighting
Premium Quality Lighting
Specs
Base Type Medium
Lamp Power 60 watts
Mean Lumens 620 lm (49.38 cp)
View Details