GE Lighting Miniature Incandescent Lamp 894-12.8

Description
2.68 INCH OVERALL LENGTH TRACTOR APPLICATION 10 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.93 AMPERE Design Current 12.8 V Design Voltage 38 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2.68 INCH OVERALL LENGTH TRACTOR APPLICATION 10 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.93 AMPERE Design Current 12.8 V Design Voltage 38 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 894-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
894-12.8
Miniature Incandescent Lamp 894-12.8
2.68 INCH OVERALL LENGTH TRACTOR APPLICATION 10 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.93 AMPERE Design Current 12.8 V Design Voltage 38 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.25 INCH
  • 2.68 INCH OVERALL LENGTH
  • TRACTOR APPLICATION
  • 10 STANDARD PACKAGE
  • PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 75 CD (SPHERICAL), 942 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.93 AMPERE Design Current
  • 12.8 V Design Voltage
  • 38 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 894-12.8
Product Name Miniature Incandescent Lamp
Base Type PGJ13 Right Angle Prefocus
Unlock Full Specs
to access all available technical data