GE Lighting Miniature Incandescent Lamp 892-12.8

Description
2.68 INCH OVERALL LENGTH AUTO, SIGNAL APPLICATION 10 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 28 CD (SPHERICAL), 352 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.25 AMPERE Design Current 12.8 V Design Voltage 16 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1 INCH
Datasheet
Description
2.68 INCH OVERALL LENGTH AUTO, SIGNAL APPLICATION 10 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 28 CD (SPHERICAL), 352 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.25 AMPERE Design Current 12.8 V Design Voltage 16 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 892-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
892-12.8
Miniature Incandescent Lamp 892-12.8
2.68 INCH OVERALL LENGTH AUTO, SIGNAL APPLICATION 10 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 28 CD (SPHERICAL), 352 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.25 AMPERE Design Current 12.8 V Design Voltage 16 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1 INCH
  • 2.68 INCH OVERALL LENGTH
  • AUTO, SIGNAL APPLICATION
  • 10 STANDARD PACKAGE
  • PG13 AXIAL PLASTIC BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 28 CD (SPHERICAL), 352 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.25 AMPERE Design Current
  • 12.8 V Design Voltage
  • 16 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 892-12.8
Product Name Miniature Incandescent Lamp
Base Type PG13 AXIAL PLASTIC
Unlock Full Specs
to access all available technical data