HALOGEN TYPE
0.394 INCH OVERALL LENGTH
AUTO STOP APPLICATION
48 PER CASE STANDARD PACKAGE
G4 2-PIN BASE TYPE
T2.75 SHAPE DESIGNATION
11 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
0.63 AMPERE Design Current
12.8 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
DIAMETER 0.28 INCH
INITIAL INTENSITY 138 LUMEN
GE Lighting
Done
Datasheet
Description
HALOGEN TYPE
0.394 INCH OVERALL LENGTH
AUTO STOP APPLICATION
48 PER CASE STANDARD PACKAGE
G4 2-PIN BASE TYPE
T2.75 SHAPE DESIGNATION
11 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
0.63 AMPERE Design Current
12.8 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
DIAMETER 0.28 INCH
INITIAL INTENSITY 138 LUMEN
HALOGEN TYPE
0.394 INCH OVERALL LENGTH
AUTO STOP APPLICATION
48 PER CASE STANDARD PACKAGE
G4 2-PIN BASE TYPE
T2.75 SHAPE DESIGNATION
11 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
0.63 AMPERE Design Current
12.8 V Design Voltage
8 W Design Wattage
500 LIFE 1 IN HOUR
DIAMETER 0.28 INCH
INITIAL INTENSITY 138 LUMEN