GE Lighting Miniature Incandescent Lamp 89-13 25778

Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 750 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet
Description
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 750 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 89-13 25778 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
89-13 25778
Miniature Incandescent Lamp 89-13 25778
1.44 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE G6 SHAPE DESIGNATION 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY C2R FILAMENT TYPE 0.58 AMPERE Design Current 13 V Design Voltage 8 W Design Wattage 750 LIFE 1 IN HOUR BULB DIAMETER 0.75 INCH LIGHT CENTER LENGTH 0.75 INCH
  • 1.44 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • G6 SHAPE DESIGNATION
  • 6 CD (SPHERICAL), 75 LUMEN (INITIAL) INTENSITY
  • C2R FILAMENT TYPE
  • 0.58 AMPERE Design Current
  • 13 V Design Voltage
  • 8 W Design Wattage
  • 750 LIFE 1 IN HOUR
  • BULB DIAMETER 0.75 INCH
  • LIGHT CENTER LENGTH 0.75 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 89-13 25778
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data