GE Lighting Miniature Incandescent Lamp 887-BULK-12.8 25639

Description
2.68 INCH OVERALL LENGTH TRACTOR WORK LIGHT APPLICATION 540 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 95 CD (SPHERICAL), 1194 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 3.9 AMPERE Design Current 12.8 V Design Voltage 50 W Design Wattage 400 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
Datasheet
Description
2.68 INCH OVERALL LENGTH TRACTOR WORK LIGHT APPLICATION 540 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 95 CD (SPHERICAL), 1194 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 3.9 AMPERE Design Current 12.8 V Design Voltage 50 W Design Wattage 400 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 887-BULK-12.8 25639 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
887-BULK-12.8 25639
Miniature Incandescent Lamp 887-BULK-12.8 25639
2.68 INCH OVERALL LENGTH TRACTOR WORK LIGHT APPLICATION 540 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 95 CD (SPHERICAL), 1194 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 3.9 AMPERE Design Current 12.8 V Design Voltage 50 W Design Wattage 400 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
  • 2.68 INCH OVERALL LENGTH
  • TRACTOR WORK LIGHT APPLICATION
  • 540 STANDARD PACKAGE
  • PG13 AXIAL PLASTIC BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 95 CD (SPHERICAL), 1194 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 3.9 AMPERE Design Current
  • 12.8 V Design Voltage
  • 50 W Design Wattage
  • 400 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 887-BULK-12.8 25639
Product Name Miniature Incandescent Lamp
Base Type PG13 AXIAL PLASTIC
Unlock Full Specs
to access all available technical data