GE Lighting Miniature Incandescent Lamp 885/BP-12.8

Description
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 48 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 100 CD (SPHERICAL), 1257 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 3.9 AMPERE Design Current 12.8 V Design Voltage 50 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 48 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 100 CD (SPHERICAL), 1257 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 3.9 AMPERE Design Current 12.8 V Design Voltage 50 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 885/BP-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
885/BP-12.8
Miniature Incandescent Lamp 885/BP-12.8
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 48 STANDARD PACKAGE PG13 AXIAL PLASTIC BASE TYPE T3.25 SHAPE DESIGNATION 100 CD (SPHERICAL), 1257 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 3.9 AMPERE Design Current 12.8 V Design Voltage 50 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.406 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BLISTER PACK
  • 2.68 INCH OVERALL LENGTH
  • AUTO FOG APPLICATION
  • 48 STANDARD PACKAGE
  • PG13 AXIAL PLASTIC BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 100 CD (SPHERICAL), 1257 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 3.9 AMPERE Design Current
  • 12.8 V Design Voltage
  • 50 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.406 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 885/BP-12.8
Product Name Miniature Incandescent Lamp
Base Type PG13 AXIAL PLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
JKL Components Corporation
Specs
Base Type 2-Pin
Rated Average Life 50000 hours
Mean Lumens 0.0502 lm (0.0040 cp)
View Details