GE Lighting Miniature Incandescent Lamp 881-BULK-(H27/2)-12.8 47552

Description
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 540 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12.8 V Design Voltage 27 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
Datasheet
Description
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 540 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12.8 V Design Voltage 27 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 881-BULK-(H27/2)-12.8 47552 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
881-BULK-(H27/2)-12.8 47552
Miniature Incandescent Lamp 881-BULK-(H27/2)-12.8 47552
2.68 INCH OVERALL LENGTH AUTO FOG APPLICATION 540 STANDARD PACKAGE PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE T3.25 SHAPE DESIGNATION 43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12.8 V Design Voltage 27 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.406 INCH LIGHT CENTER LENGTH 1.25 INCH PACKAGING TYPE BULK
  • 2.68 INCH OVERALL LENGTH
  • AUTO FOG APPLICATION
  • 540 STANDARD PACKAGE
  • PGJ13 RIGHT ANGLE PREFOCUS BASE TYPE
  • T3.25 SHAPE DESIGNATION
  • 43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 27 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • BULB DIAMETER 0.406 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 881-BULK-(H27/2)-12.8 47552
Product Name Miniature Incandescent Lamp
Base Type PGJ13 RIGHT ANGLE PREFOCUS
Unlock Full Specs
to access all available technical data