GE LightingMiniature Incandescent Lamp880NH/BP-12.8
Description
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
24 STANDARD PACKAGE
PG13 AXIAL PLASTIC BASE TYPE
T3.25 SHAPE DESIGNATION
43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
24 STANDARD PACKAGE
PG13 AXIAL PLASTIC BASE TYPE
T3.25 SHAPE DESIGNATION
43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK
2.68 INCH OVERALL LENGTH
AUTO FOG APPLICATION
24 STANDARD PACKAGE
PG13 AXIAL PLASTIC BASE TYPE
T3.25 SHAPE DESIGNATION
43 CD (SPHERICAL), 540 LUMEN (INITIAL) INTENSITY
C6 FILAMENT TYPE
2.1 AMPERE Design Current
12.8 V Design Voltage
27 W Design Wattage
300 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.406 INCH
BULB MATERIAL HARD GLASS
LIGHT CENTER LENGTH 1.25 INCH
PACKAGING TYPE BLISTER PACK