GE Lighting Miniature Incandescent Lamp 88-6.8

Description
2 INCH OVERALL LENGTH INDICATOR APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.91 AMPERE Design Current 6.8 V Design Voltage 13 W Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet
Description
2 INCH OVERALL LENGTH INDICATOR APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.91 AMPERE Design Current 6.8 V Design Voltage 13 W Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 88-6.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
88-6.8
Miniature Incandescent Lamp 88-6.8
2 INCH OVERALL LENGTH INDICATOR APPLICATION 10 STANDARD PACKAGE BA15D DOUBLE CONTACT BAYONET BASE TYPE S8 SHAPE DESIGNATION 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.91 AMPERE Design Current 6.8 V Design Voltage 13 W Design Wattage 300 LIFE 1 IN HOUR BULB MATERIAL LEAD GLASS BULB DIAMETER 1 INCH LIGHT CENTER LENGTH 1.12 INCH
  • 2 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 10 STANDARD PACKAGE
  • BA15D DOUBLE CONTACT BAYONET BASE TYPE
  • S8 SHAPE DESIGNATION
  • 15 CD (SPHERICAL), 188 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.91 AMPERE Design Current
  • 6.8 V Design Voltage
  • 13 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • BULB MATERIAL LEAD GLASS
  • BULB DIAMETER 1 INCH
  • LIGHT CENTER LENGTH 1.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 88-6.8
Product Name Miniature Incandescent Lamp
Base Type Double Contact Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

JKL Components Corporation
Specs
Base Type T-1
Rated Average Life 5000 hours
Mean Lumens 1.88 lm (0.1500 cp)
View Details
75/R30/FRESH GRO -  - Interlectric Corporation
Interlectric Corporation
Specs
Base Type Medium
Filament Type R30
Lamp Power 75 watts
View Details