GE Lighting Halogen Reflector Lamp 80PARHIR+3KS10P2-120

Description
5.31 INCH OVERALL LENGTH 5.31 OVERALL LENGTH IN INCH SPOT APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 80 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD 1600 INTENSITY IN LUMEN BULB DIAMETER 4.75 INCH BULB MATERIAL BOROSILICATE GLASS COLOR RENDERING INDEX 100
Datasheet
Description
5.31 INCH OVERALL LENGTH 5.31 OVERALL LENGTH IN INCH SPOT APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 80 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD 1600 INTENSITY IN LUMEN BULB DIAMETER 4.75 INCH BULB MATERIAL BOROSILICATE GLASS COLOR RENDERING INDEX 100
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Halogen Reflector Lamp - 80PARHIR+3KS10P2-120 - GE Lighting
Cleveland, OH, USA
Halogen Reflector Lamp
80PARHIR+3KS10P2-120
Halogen Reflector Lamp 80PARHIR+3KS10P2-120
5.31 INCH OVERALL LENGTH 5.31 OVERALL LENGTH IN INCH SPOT APPLICATION 120 V VOLTAGE RATING 3 STANDARD PACKAGE 80 W WATTAGE E26 MEDIUM SKIRT BASE TYPE 3000 LIFE IN HOUR PAR38 SHAPE DESIGNATION 1600 LUMEN INTENSITY 2900 CC8 FILAMENT TYPE 10 DEG DISTRIBUTION/BEAM SPREAD 1600 INTENSITY IN LUMEN BULB DIAMETER 4.75 INCH BULB MATERIAL BOROSILICATE GLASS COLOR RENDERING INDEX 100
  • 5.31 INCH OVERALL LENGTH
  • 5.31 OVERALL LENGTH IN INCH
  • SPOT APPLICATION
  • 120 V VOLTAGE RATING
  • 3 STANDARD PACKAGE
  • 80 W WATTAGE
  • E26 MEDIUM SKIRT BASE TYPE
  • 3000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • 1600 LUMEN INTENSITY
  • 2900
  • CC8 FILAMENT TYPE
  • 10 DEG DISTRIBUTION/BEAM SPREAD
  • 1600 INTENSITY IN LUMEN
  • BULB DIAMETER 4.75 INCH
  • BULB MATERIAL BOROSILICATE GLASS
  • COLOR RENDERING INDEX 100
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Halogen Lamps
Product Number 80PARHIR+3KS10P2-120
Product Name Halogen Reflector Lamp
Base Type Medium; Medium Skirted
Filament Type CC-8
Lamp Power 80 watts
Unlock Full Specs
to access all available technical data