DECORATIVE TYPE
CLEAR COLOR
2.12 INCH OVERALL LENGTH
INDICATOR APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
7 W WATTAGE
NIGHT LIGHT STYLE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
46 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CLEAR COLOR
2.12 INCH OVERALL LENGTH
INDICATOR APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
7 W WATTAGE
NIGHT LIGHT STYLE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
46 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH
DECORATIVE TYPE
CLEAR COLOR
2.12 INCH OVERALL LENGTH
INDICATOR APPLICATION
130 V VOLTAGE RATING
240 STANDARD PACKAGE
7 W WATTAGE
NIGHT LIGHT STYLE
E12 CANDELABRA SCREW BASE TYPE
3000 LIFE IN HOUR
C7 SHAPE DESIGNATION
46 LUMEN INTENSITY
C7A FILAMENT TYPE
BULB MATERIAL SOFT GLASS
BULB DIAMETER 0.875 INCH