Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER TRANSFORMERS
GE COMPANY
7ASHT-401 -- INTI CURRENT TRANSFORMERS
GE Company
INTI Current Transformers
7ASHT-401
Description
CT, Indoor, Model: 7A, Ratio: 400:5
Galco Industrial Electronics
Done
Description
CT, Indoor, Model: 7A, Ratio: 400:5
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
INTI Current Transformers
7ASHT-401
INTI Current Transformers
7ASHT-401
CT, Indoor, Model: 7A, Ratio: 400:5
CT, Indoor, Model: 7A, Ratio: 400:5
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Power Transformers
Product Number
7ASHT-401
Product Name
INTI Current Transformers
Unlock Full Specs
to access all available technical data
Similar Products
Coilcraft, Inc.
FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications
FCT1-90M2SL FCT1-90M2SLD
Specs
Transformer Type
Isolation
Cooling Method
Air
Construction
Toroidal Core; Ferrite
View Details
Shenzhen Xingkerong Technology Co., Ltd
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA
No.1601530893995
Specs
Transformer Type
Distribution Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
Cooling Method
Air; Fan cooling Natural cooling
Mounting
Floor mounted
View Details
Hammond Manufacturing Company Inc.
Transformers - Power Transformers
161E34
Specs
Transformer Type
Electronics; Power Transformer
Output Voltage
17 volts
Power Rating (VA)
1.2 VA
View Details
3
suppliers
Triad Magnetics
Single Secondary Chassis Mount Power Transformers
F-224X
Specs
Transformer Type
Industrial Control Transformer
Mounting
Chassis
Input Voltage
115 volts
View Details
3
suppliers