GE Lighting Miniature Incandescent Lamp 795-12.8

Description
2.5 INCH OVERALL LENGTH SIGNAL APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T4 SHAPE DESIGNATION 108 CD (SPHERICAL), 1357 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12.8 V Design Voltage 50 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet
Description
2.5 INCH OVERALL LENGTH SIGNAL APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T4 SHAPE DESIGNATION 108 CD (SPHERICAL), 1357 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12.8 V Design Voltage 50 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH LIGHT CENTER LENGTH 1.25 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 795-12.8 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
795-12.8
Miniature Incandescent Lamp 795-12.8
2.5 INCH OVERALL LENGTH SIGNAL APPLICATION 10 STANDARD PACKAGE BA15S SINGLE CONTACT BAYONET BASE TYPE T4 SHAPE DESIGNATION 108 CD (SPHERICAL), 1357 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12.8 V Design Voltage 50 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.5 INCH LIGHT CENTER LENGTH 1.25 INCH
  • 2.5 INCH OVERALL LENGTH
  • SIGNAL APPLICATION
  • 10 STANDARD PACKAGE
  • BA15S SINGLE CONTACT BAYONET BASE TYPE
  • T4 SHAPE DESIGNATION
  • 108 CD (SPHERICAL), 1357 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 12.8 V Design Voltage
  • 50 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.5 INCH
  • LIGHT CENTER LENGTH 1.25 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 795-12.8
Product Name Miniature Incandescent Lamp
Base Type Single Contact Bayonet Candelabra
Unlock Full Specs
to access all available technical data