GE Lighting Miniature Incandescent Lamp 791-14

Description
1.05 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 61 CD (SPHERICAL), 767 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.5 AMPERE Design Current 14 V Design Voltage 35 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.344 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
Datasheet
Description
1.05 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 61 CD (SPHERICAL), 767 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.5 AMPERE Design Current 14 V Design Voltage 35 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.344 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 791-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
791-14
Miniature Incandescent Lamp 791-14
1.05 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 61 CD (SPHERICAL), 767 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2.5 AMPERE Design Current 14 V Design Voltage 35 W Design Wattage 200 LIFE 1 IN HOUR BULB DIAMETER 0.344 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
  • 1.05 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • G4 2-PIN BASE TYPE
  • T2.75 SHAPE DESIGNATION
  • 61 CD (SPHERICAL), 767 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2.5 AMPERE Design Current
  • 14 V Design Voltage
  • 35 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • BULB DIAMETER 0.344 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 0.77 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 791-14
Product Name Miniature Incandescent Lamp
Base Type G4 2-Pin
Unlock Full Specs
to access all available technical data