GE Lighting Miniature Incandescent Lamp 790-14

Description
1.05 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE G4 2 PIN BASE TYPE T2.75 SHAPE DESIGNATION 42 CD (SPHERICAL), 528 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.79 AMPERE Design Current 14 V Design Voltage 25 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.344 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
Datasheet
Description
1.05 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE G4 2 PIN BASE TYPE T2.75 SHAPE DESIGNATION 42 CD (SPHERICAL), 528 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.79 AMPERE Design Current 14 V Design Voltage 25 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.344 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 790-14 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
790-14
Miniature Incandescent Lamp 790-14
1.05 INCH OVERALL LENGTH INSTRUMENT APPLICATION 10 STANDARD PACKAGE G4 2 PIN BASE TYPE T2.75 SHAPE DESIGNATION 42 CD (SPHERICAL), 528 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.79 AMPERE Design Current 14 V Design Voltage 25 W Design Wattage 200 LIFE 1 IN HOUR NIGHTHAWK[T] BRAND BULB DIAMETER 0.344 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
  • 1.05 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 10 STANDARD PACKAGE
  • G4 2 PIN BASE TYPE
  • T2.75 SHAPE DESIGNATION
  • 42 CD (SPHERICAL), 528 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.79 AMPERE Design Current
  • 14 V Design Voltage
  • 25 W Design Wattage
  • 200 LIFE 1 IN HOUR
  • NIGHTHAWK[T] BRAND
  • BULB DIAMETER 0.344 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 0.77 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 790-14
Product Name Miniature Incandescent Lamp
Base Type G4 2 PIN
Unlock Full Specs
to access all available technical data