GE Lighting Miniature Incandescent Lamp 786-6

Description
1 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 10 STANDARD PACKAGE G4 2-PIN BASE TYPE T2.25 SHAPE DESIGNATION 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2 AMPERE Design Current 6 V Design Voltage 12 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.281 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
Datasheet
Description
1 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 10 STANDARD PACKAGE G4 2-PIN BASE TYPE T2.25 SHAPE DESIGNATION 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2 AMPERE Design Current 6 V Design Voltage 12 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.281 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 786-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
786-6
Miniature Incandescent Lamp 786-6
1 INCH OVERALL LENGTH EMERGENCY LIGHTING APPLICATION 10 STANDARD PACKAGE G4 2-PIN BASE TYPE T2.25 SHAPE DESIGNATION 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2 AMPERE Design Current 6 V Design Voltage 12 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.281 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.77 INCH
  • 1 INCH OVERALL LENGTH
  • EMERGENCY LIGHTING APPLICATION
  • 10 STANDARD PACKAGE
  • G4 2-PIN BASE TYPE
  • T2.25 SHAPE DESIGNATION
  • 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2 AMPERE Design Current
  • 6 V Design Voltage
  • 12 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • BULB DIAMETER 0.281 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 0.77 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 786-6
Product Name Miniature Incandescent Lamp
Base Type G4 2-Pin
Unlock Full Specs
to access all available technical data