GE Lighting Miniature Incandescent Lamp 782-12

Description
1.05 INCH OVERALL LENGTH EMERGENCY BUILDING APPLICATION 10 PER CASE STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 25 CD (SPHERICAL), 314 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12 V Design Voltage 20 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.34 INCH LIGHT CENTER LENGTH 0.77 INCH BULB MATERIAL HARD GLASS
Description
1.05 INCH OVERALL LENGTH EMERGENCY BUILDING APPLICATION 10 PER CASE STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 25 CD (SPHERICAL), 314 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12 V Design Voltage 20 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.34 INCH LIGHT CENTER LENGTH 0.77 INCH BULB MATERIAL HARD GLASS
Datasheet
Datasheet Summary
Powered by GS/AI

The GE Lighting Miniature Incandescent Lamp, part number 782-12, features a T2.75 bulb shape with a hard glass construction. It has a G4 2-pin base type and operates at a nominal input voltage of 12 V with a rated power of 20 W. The lamp provides an initial lumen output of 314 lumens and a mean spherical candlepower of 25 cd. With a rated life of approximately 2000 hours, it is designed primarily for emergency building applications. The bulb has a diameter of 0.34 inches and a maximum overall length of 1.05 inches, making it suitable for compact installations. Caution is advised during handling due to the risk of burn and potential for rupture.

Datasheet Summary
Powered by GS/AI

The GE Lighting Miniature Incandescent Lamp, part number 782-12, features a T2.75 bulb shape with a hard glass construction. It has a G4 2-pin base type and operates at a nominal input voltage of 12 V with a rated power of 20 W. The lamp provides an initial lumen output of 314 lumens and a mean spherical candlepower of 25 cd. With a rated life of approximately 2000 hours, it is designed primarily for emergency building applications. The bulb has a diameter of 0.34 inches and a maximum overall length of 1.05 inches, making it suitable for compact installations. Caution is advised during handling due to the risk of burn and potential for rupture.

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 782-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
782-12
Miniature Incandescent Lamp 782-12
1.05 INCH OVERALL LENGTH EMERGENCY BUILDING APPLICATION 10 PER CASE STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 25 CD (SPHERICAL), 314 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 12 V Design Voltage 20 W Design Wattage 2000 LIFE 1 IN HOUR BULB DIAMETER 0.34 INCH LIGHT CENTER LENGTH 0.77 INCH BULB MATERIAL HARD GLASS
  • 1.05 INCH OVERALL LENGTH
  • EMERGENCY BUILDING APPLICATION
  • 10 PER CASE STANDARD PACKAGE
  • G4 2-PIN BASE TYPE
  • T2.75 SHAPE DESIGNATION
  • 25 CD (SPHERICAL), 314 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 12 V Design Voltage
  • 20 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.34 INCH
  • LIGHT CENTER LENGTH 0.77 INCH
  • BULB MATERIAL HARD GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 782-12
Product Name Miniature Incandescent Lamp
Base Type G4 2-Pin
Unlock Full Specs
to access all available technical data