GE Lighting Miniature Incandescent Lamp 780-12

Description
1.05 INCH OVERALL LENGTH STRIP LIGHTING APPLICATION 10 PER CASE STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 12 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 12 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR DIAMETER 0.34 INCH INITIAL INTENSITY 151 LUMEN
Datasheet
Description
1.05 INCH OVERALL LENGTH STRIP LIGHTING APPLICATION 10 PER CASE STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 12 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 12 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR DIAMETER 0.34 INCH INITIAL INTENSITY 151 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 780-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
780-12
Miniature Incandescent Lamp 780-12
1.05 INCH OVERALL LENGTH STRIP LIGHTING APPLICATION 10 PER CASE STANDARD PACKAGE G4 2-PIN BASE TYPE T2.75 SHAPE DESIGNATION 12 CD (SPHERICAL) INTENSITY C6 FILAMENT TYPE 12 V Design Voltage 10 W Design Wattage 2000 LIFE 1 IN HOUR DIAMETER 0.34 INCH INITIAL INTENSITY 151 LUMEN
  • 1.05 INCH OVERALL LENGTH
  • STRIP LIGHTING APPLICATION
  • 10 PER CASE STANDARD PACKAGE
  • G4 2-PIN BASE TYPE
  • T2.75 SHAPE DESIGNATION
  • 12 CD (SPHERICAL) INTENSITY
  • C6 FILAMENT TYPE
  • 12 V Design Voltage
  • 10 W Design Wattage
  • 2000 LIFE 1 IN HOUR
  • DIAMETER 0.34 INCH
  • INITIAL INTENSITY 151 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 780-12
Product Name Miniature Incandescent Lamp
Base Type G4 2-Pin
Unlock Full Specs
to access all available technical data