GE Lighting Miniature Incandescent Lamp 767-6

Description
1.13 INCH OVERALL LENGTH INSTRUMENT APPLICATION 20 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T2.25 SHAPE DESIGNATION 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2 AMPERE Design Current 6 V Design Voltage 12 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.281 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.56 INCH
Datasheet
Description
1.13 INCH OVERALL LENGTH INSTRUMENT APPLICATION 20 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T2.25 SHAPE DESIGNATION 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2 AMPERE Design Current 6 V Design Voltage 12 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.281 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.56 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 767-6 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
767-6
Miniature Incandescent Lamp 767-6
1.13 INCH OVERALL LENGTH INSTRUMENT APPLICATION 20 STANDARD PACKAGE BA9S MINIATURE BAYONET BASE TYPE T2.25 SHAPE DESIGNATION 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 2 AMPERE Design Current 6 V Design Voltage 12 W Design Wattage 50 LIFE 1 IN HOUR BULB DIAMETER 0.281 INCH BULB MATERIAL HARD GLASS LIGHT CENTER LENGTH 0.56 INCH
  • 1.13 INCH OVERALL LENGTH
  • INSTRUMENT APPLICATION
  • 20 STANDARD PACKAGE
  • BA9S MINIATURE BAYONET BASE TYPE
  • T2.25 SHAPE DESIGNATION
  • 19 CD (SPHERICAL), 239 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 2 AMPERE Design Current
  • 6 V Design Voltage
  • 12 W Design Wattage
  • 50 LIFE 1 IN HOUR
  • BULB DIAMETER 0.281 INCH
  • BULB MATERIAL HARD GLASS
  • LIGHT CENTER LENGTH 0.56 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 767-6
Product Name Miniature Incandescent Lamp
Base Type BA9S Miniature Bayonet
Unlock Full Specs
to access all available technical data