GE LightingHalogen Reflector Lamp75PAR16/H/FL30-120
Description
2.88 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
75 W WATTAGE
MEDIUM NP BASE TYPE
2000 LIFE IN HOUR
PAR16 SHAPE DESIGNATION
900 LUMEN INTENSITY
2950
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 2 INCH
GE Lighting
Done
Datasheet
Description
2.88 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
75 W WATTAGE
MEDIUM NP BASE TYPE
2000 LIFE IN HOUR
PAR16 SHAPE DESIGNATION
900 LUMEN INTENSITY
2950
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 2 INCH
2.88 INCH OVERALL LENGTH
FLOODLIGHT APPLICATION
120 V VOLTAGE RATING
6 STANDARD PACKAGE
75 W WATTAGE
MEDIUM NP BASE TYPE
2000 LIFE IN HOUR
PAR16 SHAPE DESIGNATION
900 LUMEN INTENSITY
2950
CC8 FILAMENT TYPE
30 DEG DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 2 INCH