GE Lighting Standard Incandescent Lamp 75PAR/3FL/MINE-120

Description
INCANDESCENT TYPE 4.3 INCH OVERALL LENGTH MINING LAMP, FLOOD APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 75 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION CC6 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2725 DEG K INITIAL INTENSITY 765 LUMEN
Datasheet
Description
INCANDESCENT TYPE 4.3 INCH OVERALL LENGTH MINING LAMP, FLOOD APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 75 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION CC6 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2725 DEG K INITIAL INTENSITY 765 LUMEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 75PAR/3FL/MINE-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
75PAR/3FL/MINE-120
Standard Incandescent Lamp 75PAR/3FL/MINE-120
INCANDESCENT TYPE 4.3 INCH OVERALL LENGTH MINING LAMP, FLOOD APPLICATION 120 V VOLTAGE RATING 12 STANDARD PACKAGE 75 W WATTAGE MEDIUM SIDE PRONG BASE TYPE 2000 LIFE IN HOUR PAR38 SHAPE DESIGNATION CC6 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2725 DEG K INITIAL INTENSITY 765 LUMEN
  • INCANDESCENT TYPE
  • 4.3 INCH OVERALL LENGTH
  • MINING LAMP, FLOOD APPLICATION
  • 120 V VOLTAGE RATING
  • 12 STANDARD PACKAGE
  • 75 W WATTAGE
  • MEDIUM SIDE PRONG BASE TYPE
  • 2000 LIFE IN HOUR
  • PAR38 SHAPE DESIGNATION
  • CC6 FILAMENT TYPE
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2725 DEG K
  • INITIAL INTENSITY 765 LUMEN
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 75PAR/3FL/MINE-120
Product Name Standard Incandescent Lamp
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Lamp - FT2410 - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - A15 - 40A15 CD/2 - 21188 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Maximum Overall Length 3.5 inch (88.9 mm)
Light Center Length 2.37 inch (60.2 mm)
View Details
Standard Incandescent Lamp - 25B10C/DL/BL/4PK-120V/13306 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 25 watts
View Details