GE LightingStandard Incandescent Lamp75E17/TF-4PK-120
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
5 INCH OVERALL LENGTH
5 OVERALL LENGTH IN INCH
POST LIGHT APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
75 W WATTAGE
ELLIPTICAL STYLE
E26 MEDIUM SCREW BASE TYPE
4000 LIFE IN HOUR
E17 SHAPE DESIGNATION
825 LUMEN INTENSITY
CC6 FILAMENT TYPE
825 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.125 INCH
GE Lighting
Done
Datasheet
Description
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
5 INCH OVERALL LENGTH
5 OVERALL LENGTH IN INCH
POST LIGHT APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
75 W WATTAGE
ELLIPTICAL STYLE
E26 MEDIUM SCREW BASE TYPE
4000 LIFE IN HOUR
E17 SHAPE DESIGNATION
825 LUMEN INTENSITY
CC6 FILAMENT TYPE
825 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.125 INCH
DECORATIVE TYPE
CRYSTAL CLEAR COLOR
5 INCH OVERALL LENGTH
5 OVERALL LENGTH IN INCH
POST LIGHT APPLICATION
120 V VOLTAGE RATING
4 STANDARD PACKAGE
75 W WATTAGE
ELLIPTICAL STYLE
E26 MEDIUM SCREW BASE TYPE
4000 LIFE IN HOUR
E17 SHAPE DESIGNATION
825 LUMEN INTENSITY
CC6 FILAMENT TYPE
825 INTENSITY IN LUMEN
BULB MATERIAL SOFT GLASS
BULB DIAMETER 2.125 INCH