75AR111/FL45-12 -- HALOGEN LOW VOLTAGE DISPLAY LAMP
GE LightingHalogen Low Voltage Display Lamp75AR111/FL45-12
Description
2.64 INCH OVERALL LENGTH
2.64 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
75 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
1700 CD INTENSITY
2900
C8 FILAMENT TYPE
45 DEG WIDE FLOOD DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
BULB FINISH CLEAR
APPLICATION INDOOR FLOOD LIGHT
GE Lighting
Done
Datasheet
Description
2.64 INCH OVERALL LENGTH
2.64 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
75 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
1700 CD INTENSITY
2900
C8 FILAMENT TYPE
45 DEG WIDE FLOOD DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
BULB FINISH CLEAR
APPLICATION INDOOR FLOOD LIGHT
2.64 INCH OVERALL LENGTH
2.64 OVERALL LENGTH IN INCH
12 V VOLTAGE RATING
10 STANDARD PACKAGE
75 W WATTAGE
G53 BASE TYPE
3000 LIFE IN HOUR
AR111 SHAPE DESIGNATION
1700 CD INTENSITY
2900
C8 FILAMENT TYPE
45 DEG WIDE FLOOD DISTRIBUTION/BEAM SPREAD
BULB DIAMETER 4.37 INCH
BULB FINISH CLEAR
APPLICATION INDOOR FLOOD LIGHT