GE Lighting Standard Incandescent Lamp 75A/W/LL-2PK-120

Description
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 30 PER CASE STANDARD PACKAGE 75 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1125 LIFE IN HOUR A19 SHAPE DESIGNATION 1125 LUMEN INTENSITY CC6 FILAMENT TYPE DIAMETER 2.37 INCH BULB MATERIAL SOFT GLASS
Datasheet
Description
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 30 PER CASE STANDARD PACKAGE 75 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1125 LIFE IN HOUR A19 SHAPE DESIGNATION 1125 LUMEN INTENSITY CC6 FILAMENT TYPE DIAMETER 2.37 INCH BULB MATERIAL SOFT GLASS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 75A/W/LL-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
75A/W/LL-2PK-120
Standard Incandescent Lamp 75A/W/LL-2PK-120
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION 120 V VOLTAGE RATING 30 PER CASE STANDARD PACKAGE 75 W WATTAGE A-LINE STYLE E26 MEDIUM SCREW BASE TYPE 1125 LIFE IN HOUR A19 SHAPE DESIGNATION 1125 LUMEN INTENSITY CC6 FILAMENT TYPE DIAMETER 2.37 INCH BULB MATERIAL SOFT GLASS
  • SOFT WHITE COLOR
  • 4.43 INCH OVERALL LENGTH
  • STANDARD, COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 30 PER CASE STANDARD PACKAGE
  • 75 W WATTAGE
  • A-LINE STYLE
  • E26 MEDIUM SCREW BASE TYPE
  • 1125 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1125 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • DIAMETER 2.37 INCH
  • BULB MATERIAL SOFT GLASS
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 75A/W/LL-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 15032681 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 912648 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
7.5-Watt Mini-Brite Incandescent T3.25 Wedge Clear - L-615 - Litetronics International, Inc.
Specs
Base Type Wedge
Lamp Power 7.5 watts
Rated Average Life 10000 hours
View Details
Standard Incandescent Lamp - 60B10C/F/BL/4PK-120V/13399 - OSRAM SYLVANIA, Inc.
Specs
Base Type Candelabra
Filament Type C-7A
Lamp Power 60 watts
View Details