GE Lighting Standard Incandescent Lamp 75A/W-48PK-120

Description
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH STORAGE AREA APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A19 SHAPE DESIGNATION 1170 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH STORAGE AREA APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A19 SHAPE DESIGNATION 1170 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 75A/W-48PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
75A/W-48PK-120
Standard Incandescent Lamp 75A/W-48PK-120
SOFT WHITE COLOR 4.43 INCH OVERALL LENGTH STORAGE AREA APPLICATION 120 V VOLTAGE RATING 48 STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A19 SHAPE DESIGNATION 1170 LUMEN INTENSITY CC6 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 3.12 INCH
  • SOFT WHITE COLOR
  • 4.43 INCH OVERALL LENGTH
  • STORAGE AREA APPLICATION
  • 120 V VOLTAGE RATING
  • 48 STANDARD PACKAGE
  • 75 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • A19 SHAPE DESIGNATION
  • 1170 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB MATERIAL SOFT GLASS
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2800 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 75A/W-48PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Miniature Incandescent Lamp - 300BLV035 - Generation Brands
Specs
Base Type 2-Pin
View Details
THHC Lighting
Specs
Base Type Wedge
Lamp Power 5 watts
Rated Average Life 7000 hours
View Details