GE Lighting Coated Incandescent Lamp 75A/RS/STG-TP6-130

Description
INSIDE FROST COLOR 4.13 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130/120 V VOLTAGE RATING 6 STANDARD PACKAGE 75/67 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A21 SHAPE DESIGNATION NONSTK COATING C7A FILAMENT TYPE 740/560 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 2.91 INCH
Datasheet
Description
INSIDE FROST COLOR 4.13 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130/120 V VOLTAGE RATING 6 STANDARD PACKAGE 75/67 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A21 SHAPE DESIGNATION NONSTK COATING C7A FILAMENT TYPE 740/560 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 2.91 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coated Incandescent Lamp - 75A/RS/STG-TP6-130 - GE Lighting
Cleveland, OH, USA
Coated Incandescent Lamp
75A/RS/STG-TP6-130
Coated Incandescent Lamp 75A/RS/STG-TP6-130
INSIDE FROST COLOR 4.13 INCH OVERALL LENGTH ROUGH SERVICE APPLICATION 130/120 V VOLTAGE RATING 6 STANDARD PACKAGE 75/67 W WATTAGE E26 MEDIUM SCREW BASE TYPE 2000/5400 LIFE IN HOUR A21 SHAPE DESIGNATION NONSTK COATING C7A FILAMENT TYPE 740/560 LUMEN INITIAL INTENSITY SAF-T-GARD[R] BRAND BULB DIAMETER 2.625 INCH COLOR TEMPERATURE 2800 K LIGHT CENTER LENGTH 2.91 INCH
  • INSIDE FROST COLOR
  • 4.13 INCH OVERALL LENGTH
  • ROUGH SERVICE APPLICATION
  • 130/120 V VOLTAGE RATING
  • 6 STANDARD PACKAGE
  • 75/67 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 2000/5400 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • NONSTK COATING
  • C7A FILAMENT TYPE
  • 740/560 LUMEN INITIAL INTENSITY
  • SAF-T-GARD[R] BRAND
  • BULB DIAMETER 2.625 INCH
  • COLOR TEMPERATURE 2800 K
  • LIGHT CENTER LENGTH 2.91 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 75A/RS/STG-TP6-130
Product Name Coated Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data