GE Lighting Standard Incandescent Lamp 75A/CL-2PK-120

Description
CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 1070 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2750 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet
Description
CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 1070 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2750 K LIGHT CENTER LENGTH 3.12 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Incandescent Lamp - 75A/CL-2PK-120 - GE Lighting
Cleveland, OH, USA
Standard Incandescent Lamp
75A/CL-2PK-120
Standard Incandescent Lamp 75A/CL-2PK-120
CLEAR COLOR 4.43 INCH OVERALL LENGTH 120 V VOLTAGE RATING 24 STANDARD PACKAGE 75 W WATTAGE E26 MEDIUM SCREW BASE TYPE 750 LIFE IN HOUR A21 SHAPE DESIGNATION 1070 LUMEN INTENSITY CC6 FILAMENT TYPE BULB DIAMETER 2.375 INCH COLOR TEMPERATURE 2750 K LIGHT CENTER LENGTH 3.12 INCH
  • CLEAR COLOR
  • 4.43 INCH OVERALL LENGTH
  • 120 V VOLTAGE RATING
  • 24 STANDARD PACKAGE
  • 75 W WATTAGE
  • E26 MEDIUM SCREW BASE TYPE
  • 750 LIFE IN HOUR
  • A21 SHAPE DESIGNATION
  • 1070 LUMEN INTENSITY
  • CC6 FILAMENT TYPE
  • BULB DIAMETER 2.375 INCH
  • COLOR TEMPERATURE 2750 K
  • LIGHT CENTER LENGTH 3.12 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 75A/CL-2PK-120
Product Name Standard Incandescent Lamp
Base Type Medium; Screw Terminals
Unlock Full Specs
to access all available technical data