GE LightingMINIATURE INCANDESCENT LAMP7443NA/BP2 95215
Description
1.75 INCH OVERALL LENGTH
48 STANDARD PACKAGE
103X16DQ WEDGE, PIN/PLUG-IN BASE TYPE
T7 SHAPE DESIGNATION
35 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
13.5 V Design Voltage
500 LIFE 1 IN HOUR
GE Lighting
Done
Datasheet
Description
1.75 INCH OVERALL LENGTH
48 STANDARD PACKAGE
103X16DQ WEDGE, PIN/PLUG-IN BASE TYPE
T7 SHAPE DESIGNATION
35 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
13.5 V Design Voltage
500 LIFE 1 IN HOUR
1.75 INCH OVERALL LENGTH
48 STANDARD PACKAGE
103X16DQ WEDGE, PIN/PLUG-IN BASE TYPE
T7 SHAPE DESIGNATION
35 CD (SPHERICAL) INTENSITY
C6 FILAMENT TYPE
13.5 V Design Voltage
500 LIFE 1 IN HOUR