GE Lighting Miniature Incandescent Lamp 7443/BP2-12

Description
1.75 INCH OVERALL LENGTH ASIAN VEHICLE, STOP, TAIL, TURN APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T7 SHAPE DESIGNATION 35 CD (SPHERICAL) DESIGN 1, 3 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 13.5 V Design Voltage 13.5 V DESIGN VOLTAGE 2 25 W Design Wattage 5 W DESIGN WATTAGE 2 500 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.75 INCH OVERALL LENGTH ASIAN VEHICLE, STOP, TAIL, TURN APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T7 SHAPE DESIGNATION 35 CD (SPHERICAL) DESIGN 1, 3 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 13.5 V Design Voltage 13.5 V DESIGN VOLTAGE 2 25 W Design Wattage 5 W DESIGN WATTAGE 2 500 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 7443/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
7443/BP2-12
Miniature Incandescent Lamp 7443/BP2-12
1.75 INCH OVERALL LENGTH ASIAN VEHICLE, STOP, TAIL, TURN APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T7 SHAPE DESIGNATION 35 CD (SPHERICAL) DESIGN 1, 3 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY C6/C6 FILAMENT TYPE 13.5 V Design Voltage 13.5 V DESIGN VOLTAGE 2 25 W Design Wattage 5 W DESIGN WATTAGE 2 500 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
  • 1.75 INCH OVERALL LENGTH
  • ASIAN VEHICLE, STOP, TAIL, TURN APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T7 SHAPE DESIGNATION
  • 35 CD (SPHERICAL) DESIGN 1, 3 CD (SPHERICAL) DESIGN 2, 440 CD (SPHERICAL) DESIGN 1, 38 LUMEN (INITIAL) INTENSITY
  • C6/C6 FILAMENT TYPE
  • 13.5 V Design Voltage
  • 13.5 V DESIGN VOLTAGE 2
  • 25 W Design Wattage
  • 5 W DESIGN WATTAGE 2
  • 500 LIFE 1 IN HOUR
  • BULB DIAMETER 0.875 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 7443/BP2-12
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data