GE Lighting Miniature Incandescent Lamp 7440/BP2-12

Description
1.75 INCH OVERALL LENGTH AUTO, JAPANESE VEHICLE APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T7 SHAPE DESIGNATION 37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.85 AMPERE Design Current 13.5 V Design Voltage 25 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
Datasheet
Description
1.75 INCH OVERALL LENGTH AUTO, JAPANESE VEHICLE APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T7 SHAPE DESIGNATION 37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.85 AMPERE Design Current 13.5 V Design Voltage 25 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 7440/BP2-12 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
7440/BP2-12
Miniature Incandescent Lamp 7440/BP2-12
1.75 INCH OVERALL LENGTH AUTO, JAPANESE VEHICLE APPLICATION 48 STANDARD PACKAGE WEDGE BASE TYPE T7 SHAPE DESIGNATION 37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY C6 FILAMENT TYPE 1.85 AMPERE Design Current 13.5 V Design Voltage 25 W Design Wattage 300 LIFE 1 IN HOUR BULB DIAMETER 0.875 INCH PACKAGING TYPE BLISTER PACK
  • 1.75 INCH OVERALL LENGTH
  • AUTO, JAPANESE VEHICLE APPLICATION
  • 48 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T7 SHAPE DESIGNATION
  • 37 CD (SPHERICAL), 465 LUMEN (INITIAL) INTENSITY
  • C6 FILAMENT TYPE
  • 1.85 AMPERE Design Current
  • 13.5 V Design Voltage
  • 25 W Design Wattage
  • 300 LIFE 1 IN HOUR
  • BULB DIAMETER 0.875 INCH
  • PACKAGING TYPE BLISTER PACK
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 7440/BP2-12
Product Name Miniature Incandescent Lamp
Base Type WEDGE
Unlock Full Specs
to access all available technical data