0.8 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T1.75 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.1 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
GE Lighting
Done
Datasheet
Description
0.8 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T1.75 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.1 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
0.8 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T1.75 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.1 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
0.8 INCH OVERALL LENGTH
AUTO APPLICATION
48 STANDARD PACKAGE
WEDGE BASE TYPE
T1.75 SHAPE DESIGNATION
0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY
C2F FILAMENT TYPE
0.1 AMPERE Design Current
14 V Design Voltage
1 W Design Wattage
1000 LIFE 1 IN HOUR
NIGHTHAWK[T] BRAND
BULB DIAMETER 0.219 INCH
LIGHT CENTER LENGTH 0.4 INCH
PACKAGING TYPE BLISTER PACK
Supplier's Site
Datasheet
Technical Specifications
GE Lighting
Product Category
Incandescent Lamps
Product Number
74/BP2-14
Product Name
Miniature Incandescent Lamp
Base Type
WEDGE
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems