GE Lighting Miniature Incandescent Lamp 74-14 38457

Description
0.8 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.1 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH
Datasheet
Description
0.8 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.1 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 74-14 38457 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
74-14 38457
Miniature Incandescent Lamp 74-14 38457
0.8 INCH OVERALL LENGTH AUTO APPLICATION 50 STANDARD PACKAGE WEDGE BASE TYPE T1.75 SHAPE DESIGNATION 0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.1 AMPERE Design Current 14 V Design Voltage 1 W Design Wattage 1000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.4 INCH
  • 0.8 INCH OVERALL LENGTH
  • AUTO APPLICATION
  • 50 STANDARD PACKAGE
  • WEDGE BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.7 CD (SPHERICAL), 9 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.1 AMPERE Design Current
  • 14 V Design Voltage
  • 1 W Design Wattage
  • 1000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.4 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 74-14 38457
Product Name Miniature Incandescent Lamp
Base Type Wedge
Unlock Full Specs
to access all available technical data