GE Lighting Miniature Incandescent Lamp 7387-28

Description
0.61 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE M23 2-PIN BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.4 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 7000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.5 INCH
Datasheet
Description
0.61 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE M23 2-PIN BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.4 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 7000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Incandescent Lamp - 7387-28 - GE Lighting
Cleveland, OH, USA
Miniature Incandescent Lamp
7387-28
Miniature Incandescent Lamp 7387-28
0.61 INCH OVERALL LENGTH INDICATOR APPLICATION 50 STANDARD PACKAGE M23 2-PIN BASE TYPE T1.75 SHAPE DESIGNATION 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY C2F FILAMENT TYPE 0.4 AMPERE Design Current 28 V Design Voltage 1 W Design Wattage 7000 LIFE 1 IN HOUR BULB DIAMETER 0.219 INCH LIGHT CENTER LENGTH 0.5 INCH
  • 0.61 INCH OVERALL LENGTH
  • INDICATOR APPLICATION
  • 50 STANDARD PACKAGE
  • M23 2-PIN BASE TYPE
  • T1.75 SHAPE DESIGNATION
  • 0.3 CD (SPHERICAL), 4 LUMEN (INITIAL) INTENSITY
  • C2F FILAMENT TYPE
  • 0.4 AMPERE Design Current
  • 28 V Design Voltage
  • 1 W Design Wattage
  • 7000 LIFE 1 IN HOUR
  • BULB DIAMETER 0.219 INCH
  • LIGHT CENTER LENGTH 0.5 INCH
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category Incandescent Lamps
Product Number 7387-28
Product Name Miniature Incandescent Lamp
Base Type M23 2-Pin
Unlock Full Specs
to access all available technical data